Amphenol Aerospace Corporation Circular Connector, Receptacle, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace 2M804-003-00MT10-26SD

Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace - 82X3732 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace
82X3732
Circular Connector, Receptacle, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace 82X3732
CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X3732
Product Name Circular Connector, Receptacle, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-1308-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
DIN 41612 - 39-XC5B-2031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers