Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace 2M804-003-00M8-2PC

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace - 44X2374 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace
44X2374
Circular Connector, Receptacle, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace 44X2374
CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-2, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X2374
Product Name Circular Connector, Receptacle, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAPA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers