Amphenol Aerospace Corporation Circular Connector, Receptacle, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace 2M804-003-00M12-37P

Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace - 44X2318 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace
44X2318
Circular Connector, Receptacle, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace 44X2318
CIRCULAR CONNECTOR, RECEPTACLE, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12-37, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X2318
Product Name Circular Connector, Receptacle, 12-37, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details