Amphenol Aerospace Corporation Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06ZNU14-55SA

Description
CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:A RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace - 44X2158 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace
44X2158
Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace 44X2158
CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:A RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X2158
Product Name Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details