Amphenol Aerospace Corporation Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06ZNU12-201SD

Description
CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:D RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:D RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace - 44X2140 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace
44X2140
Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace 44X2140
CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:D RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X2140
Product Name Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details