Amphenol Aerospace Corporation Circular Connector, Plug, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06NF8-2SC

Description
CIRCULAR CONNECTOR, PLUG, 8-2, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:8-2 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-2, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:8-2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace - 44X2116 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace
44X2116
Circular Connector, Plug, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace 44X2116
CIRCULAR CONNECTOR, PLUG, 8-2, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:8-2 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 8-2, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:8-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X2116
Product Name Circular Connector, Plug, 8-2, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCD-FRCB-RG316D-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details