Amphenol Aerospace Corporation Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06NF14-55SD

Description
CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:D RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:D RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace - 44X2083 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace
44X2083
Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace 44X2083
CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:D RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:D RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X2083
Product Name Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Fluid connector set - SASA-FW-A-32-TN12 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details