Amphenol Aerospace Corporation Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06NF14-55SC

Description
CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:C RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace - 44X2082 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace
44X2082
Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace 44X2082
CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:C RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X2082
Product Name Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7926D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Standard Telephone Jack - 858 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details