Amphenol Aerospace Corporation Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06NF14-12SA

Description
CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:A RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace - 96W5945 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace
96W5945
Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace 96W5945
CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:A RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96W5945
Product Name Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Line Socket, solder terminal, DIN Plug/Socket - 4850.3500 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details