Amphenol Aerospace Corporation Circular Connector, Plug, 10-201, 10 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06NF10-201PD

Description
CIRCULAR CONNECTOR, PLUG, 10-201, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 10-201, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 10-201, 10 Position, Cable; Product Range Amphenol Aerospace - 82X3559 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-201, 10 Position, Cable; Product Range Amphenol Aerospace
82X3559
Circular Connector, Plug, 10-201, 10 Position, Cable; Product Range Amphenol Aerospace 82X3559
CIRCULAR CONNECTOR, PLUG, 10-201, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10-201, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X3559
Product Name Circular Connector, Plug, 10-201, 10 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5A-3282-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers