Amphenol Aerospace Corporation Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06MT8-13SB

Description
CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace - 44X1935 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace
44X1935
Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace 44X1935
CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X1935
Product Name Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P213D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details