Amphenol Aerospace Corporation Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06MT7-10P

Description
CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:7-10 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:7-10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace - 82X3434 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace
82X3434
Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace 82X3434
CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:7-10 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:7-10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X3434
Product Name Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Connectors - SK9-016 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details