Amphenol Aerospace Corporation Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06MT6-6PC

Description
CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace - 82X3427 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace
82X3427
Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace 82X3427
CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X3427
Product Name Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers