Amphenol Aerospace Corporation Circular Connector, Plug, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06MT6-4SD

Description
CIRCULAR CONNECTOR, PLUG, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-4 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace - 44X1917 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace
44X1917
Circular Connector, Plug, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace 44X1917
CIRCULAR CONNECTOR, PLUG, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X1917
Product Name Circular Connector, Plug, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Circular Connector Assemblies - EEP.2F.312.XLM-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details