Amphenol Aerospace Corporation Circular Connector, Plug, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06MT6-23PC

Description
CIRCULAR CONNECTOR, PLUG, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:6-23 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:6-23 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace - 82X3417 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace
82X3417
Circular Connector, Plug, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace 82X3417
CIRCULAR CONNECTOR, PLUG, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:6-23 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:6-23 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X3417
Product Name Circular Connector, Plug, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - 7909D3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details