Amphenol Aerospace Corporation Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06MT5-3SD

Description
CIRCULAR CONNECTOR, PLUG, 5-3, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:5-3 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 5-3, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:5-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace - 44X1907 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace
44X1907
Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace 44X1907
CIRCULAR CONNECTOR, PLUG, 5-3, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:5-3 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 5-3, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:5-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X1907
Product Name Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 858 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220015-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Standard Circular Connectors - 1-1589063-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details