Amphenol Aerospace Corporation Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06MT12-201PD

Description
CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace - 82X3385 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace
82X3385
Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace 82X3385
CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X3385
Product Name Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers