Amphenol Aerospace Corporation Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-002-06M6-6SA

Description
CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace - 44X2013 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace
44X2013
Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace 44X2013
CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X2013
Product Name Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data