M804 4C 4#23 SKT PLUG THRD
CIRCULAR CONNECTOR, PLUG, 6-4, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-4 RoHS Compliant: Yes
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M804-002-06M6-4SA | 44X2008 |
| Product Name | Circular Connector, Plug, 6-4, 6 Position, Cable; Product Range Amphenol Aerospace | |
| Gender | Male / Plug |