The Circular Connector, Plug, 12-220, 12 Position, Cable from the Amphenol Aerospace 2M Series features a straight plug design with 20 contacts. It utilizes crimp pin contact type and employs a push-pull coupling style. The connector is rated for a maximum current of 23 Amps and a dielectric withstand voltage of 1800 VAC. It is compatible with wire sizes ranging from #12 to #14 AWG and is RoHS compliant. This connector is suitable for applications requiring reliable electrical connections in a compact form factor.
CIRCULAR CONNECTOR, PLUG, 12-220, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X3477 |
| Product Name | Circular Connector, Plug, 12-220, 12 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |