Amphenol Aerospace Corporation Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06ZNU9-4PC

Description
CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:9-4 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:9-4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace - 44X1864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace
44X1864
Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace 44X1864
CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:9-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:9-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X1864
Product Name Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0016-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1252-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG
View Details
2 suppliers