Amphenol Aerospace Corporation Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06ZNU6-7SC

Description
CIRCULAR CONNECTOR, PLUG, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-7 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-7 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 6-7, 6 Position, Cable from the Amphenol Aerospace 2M Series features a straight plug design with seven contacts. It utilizes crimp socket circular contact types and employs a push-pull coupling style for secure connections. The insert arrangement is designated as 6-7, and the product is RoHS compliant, indicating it meets environmental standards. This connector is suitable for applications requiring reliable electrical connections in compact spaces, making it a viable option for engineers seeking durable and efficient connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 6-7, 6 Position, Cable from the Amphenol Aerospace 2M Series features a straight plug design with seven contacts. It utilizes crimp socket circular contact types and employs a push-pull coupling style for secure connections. The insert arrangement is designated as 6-7, and the product is RoHS compliant, indicating it meets environmental standards. This connector is suitable for applications requiring reliable electrical connections in compact spaces, making it a viable option for engineers seeking durable and efficient connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace - 19X6615 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace
19X6615
Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace 19X6615
CIRCULAR CONNECTOR, PLUG, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-7 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19X6615
Product Name Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Test Point, Pcb, Through Hole; Product Range Keystone - 98B9208 - Newark, An Avnet Company
Specs
Mounting Through Hole Mount
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details