Connectors Circular, Harsh Environment
CIRCULAR CONNECTOR, PLUG, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-7 RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2M804-001-06ZNU6-7SA | 19X6614 |
| Product Name | Connectors Circular, Harsh Environment | Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |