The Circular Connector, Plug, 6-6, 6 Position, Cable from the Amphenol Aerospace 2M Series features a straight plug design with six contacts configured in a 6-6 insert arrangement. It utilizes crimp pin contact types and employs a push-pull coupling style for secure connections. The connector is RoHS compliant, ensuring it meets environmental standards. It is suitable for applications requiring reliable electrical connections in compact spaces, making it a practical choice for various engineering projects. The connector supports a maximum current rating of 5 amps and a dielectric withstand voltage of 500 VAC.
CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 09X1044 |
| Product Name | Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |