Amphenol Aerospace Corporation Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06NF9-4PD

Description
CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:9-4 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:9-4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace - 44X1806 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace
44X1806
Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace 44X1806
CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:9-4 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:9-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X1806
Product Name Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Push-in bulkhead connector - QSS-12-20 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details