M804 3C 3#23 SKT PLUG OM
CIRCULAR CONNECTOR, PLUG, 5-3, 5 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:5-3 RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol 2M804-001-06NF5-3SA | 28X5352 |
| Product Name | Circular Connector, Plug, 5-3, 5 Position, Cable; Product Range Amphenol Aerospace | |
| Gender | Male / Plug |