Amphenol Aerospace Corporation Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06NF14-12PC

Description
CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace - 44X1764 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace
44X1764
Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace 44X1764
CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-12, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X1764
Product Name Circular Connector, Plug, 14-12, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details