Amphenol Aerospace Corporation Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06MT9-4PD

Description
CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:9-4 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:9-4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace - 44X1679 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace
44X1679
Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace 44X1679
CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:9-4 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 9-4, 9 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:9-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X1679
Product Name Circular Connector, Plug, 9-4, 9 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-24292-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details