Amphenol Aerospace Corporation Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06MT7-10SA

Description
CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 7-10, 7 Position, Cable, part number 28X5232, is part of the 2M Series from Amphenol Aerospace. This connector features a straight plug shell style and includes 10 contacts with crimp socket type. It utilizes a push-pull coupling style, which allows for secure connections while facilitating easy disconnection. The contacts are gold-plated, ensuring reliable conductivity and resistance to corrosion. The connector is RoHS compliant, making it suitable for environmentally conscious applications. With a maximum current rating of 5 amps and a dielectric withstand voltage of 500 VAC, this connector is designed for various electrical applications where durability and performance are essential.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 7-10, 7 Position, Cable, part number 28X5232, is part of the 2M Series from Amphenol Aerospace. This connector features a straight plug shell style and includes 10 contacts with crimp socket type. It utilizes a push-pull coupling style, which allows for secure connections while facilitating easy disconnection. The contacts are gold-plated, ensuring reliable conductivity and resistance to corrosion. The connector is RoHS compliant, making it suitable for environmentally conscious applications. With a maximum current rating of 5 amps and a dielectric withstand voltage of 500 VAC, this connector is designed for various electrical applications where durability and performance are essential.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace - 28X5232 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace
28X5232
Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace 28X5232
CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X5232
Product Name Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers