Amphenol Aerospace Corporation Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06MT14-55PC

Description
CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace - 44X1635 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace
44X1635
Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace 44X1635
CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 14-55, 14 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X1635
Product Name Circular Connector, Plug, 14-55, 14 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - N230A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details