Amphenol Aerospace Corporation Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06M8-13PC

Description
CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:8-13 RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:8-13 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 8-13, 8 Position, Cable from the Amphenol Aerospace 2M Series features a straight plug design with 13 contacts. It utilizes crimp pin contact type and employs a push-pull coupling style for secure connections. The insert arrangement is designated as 8-13, and the connector is RoHS compliant, indicating it meets environmental standards. This connector is suitable for applications requiring reliable electrical connections in compact spaces, making it a viable option for engineers looking for durable and efficient connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 8-13, 8 Position, Cable from the Amphenol Aerospace 2M Series features a straight plug design with 13 contacts. It utilizes crimp pin contact type and employs a push-pull coupling style for secure connections. The insert arrangement is designated as 8-13, and the connector is RoHS compliant, indicating it meets environmental standards. This connector is suitable for applications requiring reliable electrical connections in compact spaces, making it a viable option for engineers looking for durable and efficient connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace - 44X1725 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace
44X1725
Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace 44X1725
CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:8-13 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8-13, 8 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:8-13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X1725
Product Name Circular Connector, Plug, 8-13, 8 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
LOC Female to Female Adapter - SALE-8936 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details