The Circular Connector, Plug, 7-10, 7 Position, Cable, part number 28X5298, is part of the 2M Series from Amphenol Aerospace. This connector features a straight plug shell style and accommodates 10 contacts with crimp socket type connections. It utilizes a push-pull coupling style, which allows for secure and easy connection and disconnection. The contact plating is gold, ensuring good conductivity and corrosion resistance. The connector is RoHS compliant, making it suitable for environmentally conscious applications. With a maximum current rating of 7.5 Amps and a dielectric withstand voltage of 750 VAC, this connector is designed for reliable performance in various electrical environments.
CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28X5298 |
| Product Name | Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |