Amphenol Aerospace Corporation Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06M7-10PD

Description
CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:7-10 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:7-10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace - 44X1722 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace
44X1722
Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace 44X1722
CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:7-10 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 7-10, 7 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:7-10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X1722
Product Name Circular Connector, Plug, 7-10, 7 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.1K.308.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
View Details
2 suppliers
Coaxial Adapters - NA44 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Fluid connector set - SASA-FW-A-32-TG34 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details