Amphenol Aerospace Corporation Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06M6-7PD

Description
CIRCULAR CONNECTOR, PLUG, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:6-7 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:6-7 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace - 44X1718 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace
44X1718
Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace 44X1718
CIRCULAR CONNECTOR, PLUG, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:6-7 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-7, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Insert Arrangement:6-7 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44X1718
Product Name Circular Connector, Plug, 6-7, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3109 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details