Amphenol Aerospace Corporation Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06M6-6SB

Description
CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace - 28X5289 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace
28X5289
Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace 28X5289
CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-6, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Arrangement:6-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X5289
Product Name Circular Connector, Plug, 6-6, 6 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details