Amphenol Aerospace Corporation Circular Connector, Plug, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06M6-23SA

Description
M804 3C 3#20HD SKT PLUG OM
Request a Quote Datasheet
Description
M804 3C 3#20HD SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M804-001-06M6-23SA - PEI-Genesis
Philadelphia, PA, United States
M804 3C 3#20HD SKT PLUG OM

M804 3C 3#20HD SKT PLUG OM

Buy Now
Circular Connector, Plug, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace - 09X1017 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace
09X1017
Circular Connector, Plug, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace 09X1017
CIRCULAR CONNECTOR, PLUG, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6-23, 6 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M804-001-06M6-23SA 09X1017
Product Name Circular Connector, Plug, 6-23, 6 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28400-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details