Amphenol Aerospace Corporation Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06M12-201P

Description
CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace - 09X1006 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace
09X1006
Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace 09X1006
CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12-201, 12 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Push-Pull; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09X1006
Product Name Circular Connector, Plug, 12-201, 12 Position, Cable; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details