Amphenol Aerospace Corporation Circular Connector, Plug, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace 2M804-001-06M10-26S

Description
M804 26C 26#23 SKT PLUG OM
Request a Quote Datasheet
Description
M804 26C 26#23 SKT PLUG OM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol 2M804-001-06M10-26S - PEI-Genesis
Philadelphia, PA, United States
M804 26C 26#23 SKT PLUG OM

M804 26C 26#23 SKT PLUG OM

Buy Now
Circular Connector, Plug, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace - 65W1360 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace
65W1360
Circular Connector, Plug, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace 65W1360
CIRCULAR CONNECTOR, PLUG, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10-26, 10 POSITION, CABLE; Product Range:2M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Push-Pull; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol 2M804-001-06M10-26S 65W1360
Product Name Circular Connector, Plug, 10-26, 10 Position, Cable; Product Range Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm QMA Connector, QMA 90° Plug - 110581 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Geometry Right Angle
Termination Crimp
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
DIN 41612 - 39-XC5C-4822-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers