Amphenol Aerospace Corporation Circular Connector, Receptacle, 6-6, 6 Position, Jam Nut; Product Range Amphenol Aerospace 2M803-004-07NF6-6PN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6-6, 6 Position, Jam Nut; Product Range Amphenol Aerospace - 96W5897 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6-6, 6 Position, Jam Nut; Product Range Amphenol Aerospace
96W5897
Circular Connector, Receptacle, 6-6, 6 Position, Jam Nut; Product Range Amphenol Aerospace 96W5897
CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96W5897
Product Name Circular Connector, Receptacle, 6-6, 6 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products