The Amphenol Aerospace 2M803 Circular Connector is a jam nut receptacle designed for light-duty applications requiring frequent disconnects. It features a 1/4 turn bayonet coupling mechanism, allowing for quick and secure mating. The connector supports up to 5 positions with crimp socket contacts and is constructed from aluminum alloy or stainless steel, ensuring durability while maintaining a lightweight profile. It is rated for 1,000 mating cycles and operates within a temperature range of -65°C to +150°C. However, it is not rated for immersion and is intended for general-purpose connections that may not be exposed to harsh environmental conditions. The connector is RoHS compliant and offers a variety of configurations and accessories for customization.
CIRCULAR CONNECTOR, RECEPTACLE, 5-3, 5 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X3266 |
| Product Name | Circular Connector, Receptacle, 5-3, 5 Position, Jam Nut; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |