Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-28, 8 Position, Jam Nut; Product Range Amphenol Aerospace 2M803-004-07MT8-28SX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-28, 8 Position, Jam Nut; Product Range Amphenol Aerospace - 82X3156 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-28, 8 Position, Jam Nut; Product Range Amphenol Aerospace
82X3156
Circular Connector, Receptacle, 8-28, 8 Position, Jam Nut; Product Range Amphenol Aerospace 82X3156
CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X3156
Product Name Circular Connector, Receptacle, 8-28, 8 Position, Jam Nut; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
D-Sub Connector Assemblies - 2262-A50016-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Standard Circular Connectors - 1-1589055-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details