The Circular Connector, Receptacle, 6-23, 6 Position, Jam Nut from the Amphenol Aerospace 2M Series features a bayonet coupling style, which allows for quick and secure mating. It is designed for light-duty applications that require frequent disconnection and is suitable for environments where exposure to the elements is limited. The connector is constructed from aluminum alloy or stainless steel, with contacts made from copper alloy and gold plating for enhanced conductivity. It supports a maximum of 6 contacts and is RoHS compliant. The connector is rated for 1,000 mating cycles and operates within a temperature range of -65°C to +150°C. Its compact design makes it ideal for applications with limited space or hard-to-reach panels.
CIRCULAR CONNECTOR, RECEPTACLE, 6-23, 6 POSITION, JAM NUT; Product Range:2M Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82X3127 |
| Product Name | Circular Connector, Receptacle, 6-23, 6 Position, Jam Nut; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |