The Amphenol Aerospace Circular Connector, Receptacle, 8-13, 8 Position, Flange (part number 43X3758) features a bayonet coupling style, which allows for quick and secure mating. It is designed for applications requiring a reliable connection with a total of 13 contacts configured for crimp pin termination. The connector is constructed from aluminum alloy or stainless steel, ensuring durability and resistance to environmental factors. It is RoHS compliant, making it suitable for modern electronic applications. The flange mount design facilitates easy installation in various setups. This connector is ideal for general-purpose connections where frequent disconnection is necessary, although it is not rated for immersion.
CIRCULAR CONNECTOR, RECEPTACLE, 8-13, 8 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:13Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 43X3758 |
| Product Name | Circular Connector, Receptacle, 8-13, 8 Position, Flange; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |