CIRCULAR CONNECTOR, RECEPTACLE, 6-6, 6 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28X5706 |
| Product Name | Circular Connector, Receptacle, 6-6, 6 Position, Flange; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |