Amphenol Aerospace Corporation Circular Connector, Receptacle, 14-55, 14 Position, Flange; Product Range Amphenol Aerospace 2M803-004-02MT14-55PN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14-55, 14 Position, Flange; Product Range Amphenol Aerospace - 43X3509 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14-55, 14 Position, Flange; Product Range Amphenol Aerospace
43X3509
Circular Connector, Receptacle, 14-55, 14 Position, Flange; Product Range Amphenol Aerospace 43X3509
CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 14-55, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43X3509
Product Name Circular Connector, Receptacle, 14-55, 14 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A29400-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details