Amphenol Aerospace Corporation Circular Connector, Receptacle, 14-12, 14 Position, Flange; Product Range Amphenol Aerospace 2M803-004-02MT14-12SN

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14-12, 14 Position, Flange; Product Range Amphenol Aerospace - 28X5462 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14-12, 14 Position, Flange; Product Range Amphenol Aerospace
28X5462
Circular Connector, Receptacle, 14-12, 14 Position, Flange; Product Range Amphenol Aerospace 28X5462
CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 14-12, 14 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X5462
Product Name Circular Connector, Receptacle, 14-12, 14 Position, Flange; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYG-D175-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Contact, 6Awg, Crimp; Product Range Anderson Power Products - 41AH6171 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details