The Circular Connector, Receptacle, 9-4, 9 Position, Flange from Amphenol Aerospace is designed for applications requiring a reliable and compact connection. It features a bayonet coupling style, which allows for quick and secure mating. The connector supports crimp socket contacts and is RoHS compliant, ensuring it meets environmental standards. It is suitable for general-purpose connections and is not rated for immersion, making it ideal for applications where exposure to the elements is limited. The connector's lightweight design and flange mount style facilitate installation in tight spaces, making it a practical choice for various engineering projects.
CIRCULAR CONNECTOR, RECEPTACLE, 9-4, 9 POSITION, FLANGE; Product Range:2M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28X5590 |
| Product Name | Circular Connector, Receptacle, 9-4, 9 Position, Flange; Product Range Amphenol Aerospace |
| Connector Type | Circular / Cylindrical Connectors |