Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-19, 9 Position, In Line; Product Range Amphenol Aerospace 2M803-004-01ZNU9-19PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 9-19, 9 Position, In Line, part number 43X3472, is part of Amphenol Aerospace's 2M Series. This connector features a bayonet coupling style, which allows for quick and secure mating. It is designed for use in applications requiring a lightweight and compact solution, with a maximum weight of approximately 9.2 grams for the receptacle. The connector supports crimp pin contacts and is RoHS compliant, ensuring it meets environmental standards. The operating temperature range for this connector is from -65°C to +150°C, making it suitable for a variety of environments. It has a minimum insulation resistance of 5,000 megaohms and can withstand up to 300 G of shock. The materials used include aluminum alloy or stainless steel for the shell, with gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. This connector is not rated for immersion, making it ideal for general-purpose connections that are not exposed to harsh environmental conditions for extended periods.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 9-19, 9 Position, In Line, part number 43X3472, is part of Amphenol Aerospace's 2M Series. This connector features a bayonet coupling style, which allows for quick and secure mating. It is designed for use in applications requiring a lightweight and compact solution, with a maximum weight of approximately 9.2 grams for the receptacle. The connector supports crimp pin contacts and is RoHS compliant, ensuring it meets environmental standards. The operating temperature range for this connector is from -65°C to +150°C, making it suitable for a variety of environments. It has a minimum insulation resistance of 5,000 megaohms and can withstand up to 300 G of shock. The materials used include aluminum alloy or stainless steel for the shell, with gold-plated copper alloy contacts and polyphenylene sulfide (PPS) insulators. This connector is not rated for immersion, making it ideal for general-purpose connections that are not exposed to harsh environmental conditions for extended periods.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-19, 9 Position, In Line; Product Range Amphenol Aerospace - 43X3472 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-19, 9 Position, In Line; Product Range Amphenol Aerospace
43X3472
Circular Connector, Receptacle, 9-19, 9 Position, In Line; Product Range Amphenol Aerospace 43X3472
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43X3472
Product Name Circular Connector, Receptacle, 9-19, 9 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 392-1289-ST - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
4 suppliers
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details