Amphenol Aerospace Corporation Circular Connector, Receptacle, 9-19, 9 Position, In Line; Product Range Amphenol Aerospace 2M803-004-01NF9-19SX

Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 9-19, 9 Position, In Line; Product Range Amphenol Aerospace - 28X6255 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-19, 9 Position, In Line; Product Range Amphenol Aerospace
28X6255
Circular Connector, Receptacle, 9-19, 9 Position, In Line; Product Range Amphenol Aerospace 28X6255
CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-19, 9 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28X6255
Product Name Circular Connector, Receptacle, 9-19, 9 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-4910-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers