Amphenol Aerospace Corporation Circular Connector, Receptacle, 8-28, 8 Position, In Line; Product Range Amphenol Aerospace 2M803-004-01NF8-28PY

Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 8-28, 8 Position, In Line; Product Range Amphenol Aerospace - 43X3392 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8-28, 8 Position, In Line; Product Range Amphenol Aerospace
43X3392
Circular Connector, Receptacle, 8-28, 8 Position, In Line; Product Range Amphenol Aerospace 43X3392
CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 8-28, 8 POSITION, IN LINE; Product Range:2M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43X3392
Product Name Circular Connector, Receptacle, 8-28, 8 Position, In Line; Product Range Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - P209D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details